Vishay Precision Group Through Hole Resistors SFR2500001474FR500

Description
1.47 MOhms ±1% 0.4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
1.47 MOhms ±1% 0.4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - PPC1.47MYTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PPC1.47MYTR-ND
Through Hole Resistors PPC1.47MYTR-ND
1.47 MOhms ±1% 0.4W Through Hole Resistor Axial Metal Film

1.47 MOhms ±1% 0.4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Resistor, Metal Film, 1.47Mohm, 400Mw, 1%; Resistance Vishay - 94C4821 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 1.47Mohm, 400Mw, 1%; Resistance Vishay
94C4821
Resistor, Metal Film, 1.47Mohm, 400Mw, 1%; Resistance Vishay 94C4821
RESISTOR, METAL FILM, 1.47MOHM, 400mW, 1%; Resistance:1.47Mohm; Product Range:SFR25 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

RESISTOR, METAL FILM, 1.47MOHM, 400mW, 1%; Resistance:1.47Mohm; Product Range:SFR25 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number PPC1.47MYTR-ND 94C4821
Product Name Through Hole Resistors Resistor, Metal Film, 1.47Mohm, 400Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details