Vishay Intertechnology, Inc. Through Hole Resistors SFR2500001432FR500

Description
14.3 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
14.3 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - PPC14.3KYTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PPC14.3KYTR-ND
Through Hole Resistors PPC14.3KYTR-ND
14.3 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film

14.3 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Metal Film Resistor, 14.3Kohm, 400Mw, 1%; Resistance Vishay - 94C4892 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 14.3Kohm, 400Mw, 1%; Resistance Vishay
94C4892
Metal Film Resistor, 14.3Kohm, 400Mw, 1%; Resistance Vishay 94C4892
METAL FILM RESISTOR, 14.3KOHM, 400mW, 1%; Resistance:14.3kohm; Product Range:SFR25 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 14.3KOHM, 400mW, 1%; Resistance:14.3kohm; Product Range:SFR25 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number PPC14.3KYTR-ND 94C4892
Product Name Through Hole Resistors Metal Film Resistor, 14.3Kohm, 400Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722166 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Through Hole Resistors - 1375553-PBV-R0033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 3.30E6 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers