Vishay Precision Group Through Hole Resistors SFR2500001400FR500

Description
140 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
140 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - PPC140YTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PPC140YTR-ND
Through Hole Resistors PPC140YTR-ND
140 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film

140 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Metal Film Resistor, 140 Ohm, 400Mw, 1%; Resistance Vishay - 94C4898 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 140 Ohm, 400Mw, 1%; Resistance Vishay
94C4898
Metal Film Resistor, 140 Ohm, 400Mw, 1%; Resistance Vishay 94C4898
METAL FILM RESISTOR, 140 OHM, 400mW, 1%; Resistance:140ohm; Product Range:SFR25 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 140 OHM, 400mW, 1%; Resistance:140ohm; Product Range:SFR25 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number PPC140YTR-ND 94C4898
Product Name Through Hole Resistors Metal Film Resistor, 140 Ohm, 400Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 140 ohms 140 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1468307 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
0.1 OHM 10W Resistor - 53-PBV-R100-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers