Vishay Intertechnology, Inc. Through Hole Resistors SFR2500001334FR500

Description
1.33 MOhms ±1% 0.4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
1.33 MOhms ±1% 0.4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - BC1.33MYTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC1.33MYTR-ND
Through Hole Resistors BC1.33MYTR-ND
1.33 MOhms ±1% 0.4W Through Hole Resistor Axial Metal Film

1.33 MOhms ±1% 0.4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Metal Film Resistor, 1.33Mohm, 400Mw, 1%, Full Reel; Resistance Vishay - 53M5111 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 1.33Mohm, 400Mw, 1%, Full Reel; Resistance Vishay
53M5111
Metal Film Resistor, 1.33Mohm, 400Mw, 1%, Full Reel; Resistance Vishay 53M5111
METAL FILM RESISTOR, 1.33MOHM, 400mW, 1%, FULL REEL; Resistance:1.33Mohm; Product Range:SFR25 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Product Diameter:2.5mm RoHS Compliant: Yes

METAL FILM RESISTOR, 1.33MOHM, 400mW, 1%, FULL REEL; Resistance:1.33Mohm; Product Range:SFR25 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Product Diameter:2.5mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number BC1.33MYTR-ND 53M5111
Product Name Through Hole Resistors Metal Film Resistor, 1.33Mohm, 400Mw, 1%, Full Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details