Vishay Intertechnology, Inc. Through Hole Resistors SFR2500001331FR500

Description
1.33 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
1.33 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - PPC1.33KYTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PPC1.33KYTR-ND
Through Hole Resistors PPC1.33KYTR-ND
1.33 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film

1.33 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Resistor, Metal Film, 1.33Kohm, 400Mw, 1%, Full Reel; Resistance Vishay - 53M5092 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 1.33Kohm, 400Mw, 1%, Full Reel; Resistance Vishay
53M5092
Resistor, Metal Film, 1.33Kohm, 400Mw, 1%, Full Reel; Resistance Vishay 53M5092
RESISTOR, METAL FILM, 1.33KOHM, 400mW, 1%, FULL REEL; Resistance:1.33kohm; Product Range:SFR25 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Product Diameter:2.5mm RoHS Compliant: Yes

RESISTOR, METAL FILM, 1.33KOHM, 400mW, 1%, FULL REEL; Resistance:1.33kohm; Product Range:SFR25 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Product Diameter:2.5mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number PPC1.33KYTR-ND 53M5092
Product Name Through Hole Resistors Resistor, Metal Film, 1.33Kohm, 400Mw, 1%, Full Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details