Vishay Precision Group Through Hole Resistors SFR2500001272FR500

Description
12.7 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
12.7 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - PPC12.7KYTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PPC12.7KYTR-ND
Through Hole Resistors PPC12.7KYTR-ND
12.7 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film

12.7 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Resistor, Metal Film, 12.7Kohm, 400Mw, 1%, Full Reel; Resistance Vishay - 94C4868 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 12.7Kohm, 400Mw, 1%, Full Reel; Resistance Vishay
94C4868
Resistor, Metal Film, 12.7Kohm, 400Mw, 1%, Full Reel; Resistance Vishay 94C4868
RESISTOR, METAL FILM, 12.7KOHM, 400mW, 1%, FULL REEL; Resistance:12.7kohm; Product Range:SFR25 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Product Diameter:2.5mm RoHS Compliant: Yes

RESISTOR, METAL FILM, 12.7KOHM, 400mW, 1%, FULL REEL; Resistance:12.7kohm; Product Range:SFR25 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Product Diameter:2.5mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number PPC12.7KYTR-ND 94C4868
Product Name Through Hole Resistors Resistor, Metal Film, 12.7Kohm, 400Mw, 1%, Full Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1622821-6-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details