Vishay Precision Group 0.4W 250V Resistor SFR2500001270FR500

Description
127R 0.4W 1% Metal Film Resistor, Axial, 250V Product overview: SFR2500001270FR500 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W, 250V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, 250V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SFR2500001270FR50 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
127R 0.4W 1% Metal Film Resistor, Axial, 250V Product overview: SFR2500001270FR500 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W, 250V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, 250V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SFR2500001270FR50 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.4W 250V Resistor - 53-SFR2500001270FR500 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.4W 250V Resistor
53-SFR2500001270FR500
0.4W 250V Resistor 53-SFR2500001270FR500
127R 0.4W 1% Metal Film Resistor, Axial, 250V Product overview: SFR2500001270FR500 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W, 250V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, 250V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SFR2500001270FR50 0 can be used for catalog matching and distributor lookup.

127R 0.4W 1% Metal Film Resistor, Axial, 250V Product overview: SFR2500001270FR500 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W, 250V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, 250V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SFR2500001270FR500 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - PPC127YCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PPC127YCT-ND
Through Hole Resistors PPC127YCT-ND
127 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film

127 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - PPC127YTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PPC127YTR-ND
Through Hole Resistors PPC127YTR-ND
127 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film

127 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Metal Film Resistor, 127 Ohm, 400Mw, 1%; Resistance Vishay - 94C4879 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 127 Ohm, 400Mw, 1%; Resistance Vishay
94C4879
Metal Film Resistor, 127 Ohm, 400Mw, 1%; Resistance Vishay 94C4879
METAL FILM RESISTOR, 127 OHM, 400mW, 1%; Resistance:127ohm; Product Range:SFR25 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 127 OHM, 400mW, 1%; Resistance:127ohm; Product Range:SFR25 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 53-SFR2500001270FR500 PPC127YCT-ND 94C4879
Product Name 0.4W 250V Resistor Through Hole Resistors Metal Film Resistor, 127 Ohm, 400Mw, 1%; Resistance Vishay
Technology / Construction METAL FILM MetalFilm MetalFilm
Resistance Range 127 ohms 127 ohms 127 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 250 volts 250 volts
Operating AC Voltage 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R621JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details