124 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film
124 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film
RES 124 OHM 0.4W 1% AXIAL Product overview: SFR2500001240FR500 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 124 OHM, 0.4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 124 OHM, 0.4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SFR2500001240FR50
RESISTOR, METAL FILM, 124 OHM, 400mW, 1%, FULL REEL; Resistance:124ohm; Product Range:SFR25 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Product Diameter:2.5mm RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | PPC124YCT-ND | 53-SFR2500001240FR500 | 94C4877 |
| Product Name | Through Hole Resistors | 124 OHM 0.4W Resistor | Resistor, Metal Film, 124 Ohm, 400Mw, 1%, Full Reel; Resistance Vishay |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | MetalFilm | MetalFilm | |
| Mounting / Packaging | Axial Leads; Axial | Axial Leaded | |
| Resistance Range | 124 ohms | 124 ohms | 124 ohms |