12.1 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film
RESISTOR, METAL FILM, 12.1 OHM, 400mW, 1%, FULL REEL; Resistance:12.1ohm; Product Range:SFR25 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Product Diameter:2.5mm RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | BC12.1YTR-ND | 94C4870 |
| Product Name | Through Hole Resistors | Resistor, Metal Film, 12.1 Ohm, 400Mw, 1%, Full Reel; Resistance Vishay |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | General Use | |
| Technology / Construction | MetalFilm | MetalFilm |
| Mounting / Packaging | Axial Leads; Axial | Axial Leaded |
| Resistance Range | 12.1 ohms | 12.1 ohms |