Vishay Precision Group Through Hole Resistors SFR2500001211FR500

Description
1.21 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
1.21 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 56-SFR2500001211FR500CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-SFR2500001211FR500CT-ND
Through Hole Resistors 56-SFR2500001211FR500CT-ND
1.21 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film

1.21 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - 56-SFR2500001211FR500TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-SFR2500001211FR500TR-ND
Through Hole Resistors 56-SFR2500001211FR500TR-ND
1.21 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film

1.21 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
0.4W Resistor - 53-SFR2500001211FR500 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
RES 1.21K OHM 0.4W 1% AXIAL Product overview: SFR2500001211FR500 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SFR2500001211FR50 0 can be used for catalog matching and distributor lookup.

RES 1.21K OHM 0.4W 1% AXIAL Product overview: SFR2500001211FR500 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SFR2500001211FR500 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Metal Film Resistor, 1.21Kohm, 400Mw, 1%; Resistance Vishay - 94C4784 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 1.21Kohm, 400Mw, 1%; Resistance Vishay
94C4784
Metal Film Resistor, 1.21Kohm, 400Mw, 1%; Resistance Vishay 94C4784
METAL FILM RESISTOR, 1.21KOHM, 400mW, 1%; Resistance:1.21kohm; Product Range:SFR25 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 1.21KOHM, 400mW, 1%; Resistance:1.21kohm; Product Range:SFR25 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, Metal Film, 1.21Kohm, 400Mw, 1%; Resistance Vishay - 84R1795 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 1.21Kohm, 400Mw, 1%; Resistance Vishay
84R1795
Resistor, Metal Film, 1.21Kohm, 400Mw, 1%; Resistance Vishay 84R1795
RESISTOR, METAL FILM, 1.21KOHM, 400mW, 1%; Resistance:1.21kohm; Product Range:SFR25 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

RESISTOR, METAL FILM, 1.21KOHM, 400mW, 1%; Resistance:1.21kohm; Product Range:SFR25 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 56-SFR2500001211FR500CT-ND 53-SFR2500001211FR500 94C4784
Product Name Through Hole Resistors 0.4W Resistor Metal Film Resistor, 1.21Kohm, 400Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm METAL FILM MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722197 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details