Vishay Precision Group Through Hole Resistors SFR2500001210FR500

Description
121 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
121 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - PPC121YTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PPC121YTR-ND
Through Hole Resistors PPC121YTR-ND
121 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film

121 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Metal Film Resistor, 121 Ohm, 400Mw, 1%; Resistance Vishay - 94C4875 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 121 Ohm, 400Mw, 1%; Resistance Vishay
94C4875
Metal Film Resistor, 121 Ohm, 400Mw, 1%; Resistance Vishay 94C4875
METAL FILM RESISTOR, 121 OHM, 400mW, 1%; Resistance:121ohm; Product Range:SFR25 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 121 OHM, 400mW, 1%; Resistance:121ohm; Product Range:SFR25 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site
Resistor, Metal Film, 121 Ohm, 400Mw, 1%; Resistance Vishay - 84R1794 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 121 Ohm, 400Mw, 1%; Resistance Vishay
84R1794
Resistor, Metal Film, 121 Ohm, 400Mw, 1%; Resistance Vishay 84R1794
RESISTOR, METAL FILM, 121 OHM, 400mW, 1%; Resistance:121ohm; Product Range:SFR25 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

RESISTOR, METAL FILM, 121 OHM, 400mW, 1%; Resistance:121ohm; Product Range:SFR25 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number PPC121YTR-ND 94C4875
Product Name Through Hole Resistors Metal Film Resistor, 121 Ohm, 400Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 121 ohms 121 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details