Vishay Intertechnology, Inc. Through Hole Resistors SFR2500001209FR500

Description
12 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
12 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - BC12.0YTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC12.0YTR-ND
Through Hole Resistors BC12.0YTR-ND
12 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film

12 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Metal Film Resistor, 12 Ohm, 400Mw, 1%; Resistance Vishay - 94C4869 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 12 Ohm, 400Mw, 1%; Resistance Vishay
94C4869
Metal Film Resistor, 12 Ohm, 400Mw, 1%; Resistance Vishay 94C4869
METAL FILM RESISTOR, 12 OHM, 400mW, 1%; Resistance:12ohm; Product Range:SFR25 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 12 OHM, 400mW, 1%; Resistance:12ohm; Product Range:SFR25 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number BC12.0YTR-ND 94C4869
Product Name Through Hole Resistors Metal Film Resistor, 12 Ohm, 400Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 12 ohms 12 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details