Vishay Precision Group Through Hole Resistors SFR2500001201JA500

Description
1.2 kOhms ±5% 0.4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
1.2 kOhms ±5% 0.4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - BC4833CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4833CT-ND
Through Hole Resistors BC4833CT-ND
1.2 kOhms ±5% 0.4W Through Hole Resistor Axial Metal Film

1.2 kOhms ±5% 0.4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - BC4833TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4833TB-ND
Through Hole Resistors BC4833TB-ND
1.2 kOhms ±5% 0.4W Through Hole Resistor Axial Metal Film

1.2 kOhms ±5% 0.4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - 1650921 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1650921
Through Hole Resistors 1650921
Vishay SFR2500001201JA500 Resistor

Vishay SFR2500001201JA500 Resistor

Supplier's Site
Through Hole Metal Film Resistor, Sfr125 Series, 1.2 Kohm, 400 Mw, 5%, 250 V, Axial Leaded Rohs Compliant Vishay - 96K5302 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, Sfr125 Series, 1.2 Kohm, 400 Mw, 5%, 250 V, Axial Leaded Rohs Compliant Vishay
96K5302
Through Hole Metal Film Resistor, Sfr125 Series, 1.2 Kohm, 400 Mw, 5%, 250 V, Axial Leaded Rohs Compliant Vishay 96K5302
Through Hole Metal Film Resistor, SFR125 Series, 1.2 kohm, 400 mW, - 5%, 250 V, Axial Leaded RoHS Compliant: Yes

Through Hole Metal Film Resistor, SFR125 Series, 1.2 kohm, 400 mW, - 5%, 250 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number BC4833CT-ND 1650921 96K5302
Product Name Through Hole Resistors Through Hole Resistors Through Hole Metal Film Resistor, Sfr125 Series, 1.2 Kohm, 400 Mw, 5%, 250 V, Axial Leaded Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm Metal film MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole; 0207 ThroughHole; Axial Leads
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Chassis Mount Resistors - 158345 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details