Vishay Intertechnology, Inc. Through Hole Resistors SFR2500001183FR500

Description
118 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
118 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - BC118KYTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC118KYTR-ND
Through Hole Resistors BC118KYTR-ND
118 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film

118 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Metal Film Resistor, 118Kohm, 400Mw, 1%, Full Reel; Resistance Vishay - 94C4864 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 118Kohm, 400Mw, 1%, Full Reel; Resistance Vishay
94C4864
Metal Film Resistor, 118Kohm, 400Mw, 1%, Full Reel; Resistance Vishay 94C4864
METAL FILM RESISTOR, 118KOHM, 400mW, 1%, FULL REEL; Resistance:118kohm; Product Range:SFR25 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Product Diameter:2.5mm RoHS Compliant: Yes

METAL FILM RESISTOR, 118KOHM, 400mW, 1%, FULL REEL; Resistance:118kohm; Product Range:SFR25 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Product Diameter:2.5mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number BC118KYTR-ND 94C4864
Product Name Through Hole Resistors Metal Film Resistor, 118Kohm, 400Mw, 1%, Full Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R203JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - VMI-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details