Vishay Precision Group Through Hole Resistors SFR2500001151FR500

Description
1.15 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
1.15 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - PPC1.15KYTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PPC1.15KYTR-ND
Through Hole Resistors PPC1.15KYTR-ND
1.15 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film

1.15 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Metal Film Resistor, 1.15Kohm, 400Mw, 1%; Resistance Vishay - 53M5090 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 1.15Kohm, 400Mw, 1%; Resistance Vishay
53M5090
Metal Film Resistor, 1.15Kohm, 400Mw, 1%; Resistance Vishay 53M5090
METAL FILM RESISTOR, 1.15KOHM, 400mW, 1%; Resistance:1.15kohm; Product Range:SFR25 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 1.15KOHM, 400mW, 1%; Resistance:1.15kohm; Product Range:SFR25 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number PPC1.15KYTR-ND 53M5090
Product Name Through Hole Resistors Metal Film Resistor, 1.15Kohm, 400Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614886-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 35.7 ohms
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details