Vishay Precision Group Through Hole Resistors SFR2500001150FR500

Description
115 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
115 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - BC115YTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC115YTR-ND
Through Hole Resistors BC115YTR-ND
115 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film

115 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Metal Film Resistor, 115 Ohm, 400Mw, 1%; Resistance Vishay - 94C4863 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 115 Ohm, 400Mw, 1%; Resistance Vishay
94C4863
Metal Film Resistor, 115 Ohm, 400Mw, 1%; Resistance Vishay 94C4863
METAL FILM RESISTOR, 115 OHM, 400mW, 1%; Resistance:115ohm; Product Range:SFR25 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 115 OHM, 400mW, 1%; Resistance:115ohm; Product Range:SFR25 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number BC115YTR-ND 94C4863
Product Name Through Hole Resistors Metal Film Resistor, 115 Ohm, 400Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 115 ohms 115 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details