Vishay Intertechnology, Inc. Through Hole Resistors SFR2500001134FR500

Description
1.13 MOhms ±1% 0.4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
1.13 MOhms ±1% 0.4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - BC1.13MYTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC1.13MYTR-ND
Through Hole Resistors BC1.13MYTR-ND
1.13 MOhms ±1% 0.4W Through Hole Resistor Axial Metal Film

1.13 MOhms ±1% 0.4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Resistor,metal Film,1.13Mohms,250Wv,1+/-% Tol,-250,250Ppm-Tc Rohs Compliant Vishay - 53M5104 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,1.13Mohms,250Wv,1+/-% Tol,-250,250Ppm-Tc Rohs Compliant Vishay
53M5104
Resistor,metal Film,1.13Mohms,250Wv,1+/-% Tol,-250,250Ppm-Tc Rohs Compliant Vishay 53M5104
Resistor,Metal Film,1.13MOhms,250WV ,1+/-% Tol,-250,250ppm-TC RoHS Compliant: Yes

Resistor,Metal Film,1.13MOhms,250WV,1+/-% Tol,-250,250ppm-TC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number BC1.13MYTR-ND 53M5104
Product Name Through Hole Resistors Resistor,metal Film,1.13Mohms,250Wv,1+/-% Tol,-250,250Ppm-Tc Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers