Vishay Intertechnology, Inc. Through Hole Resistors SFR2500001133FR500

Description
113 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
113 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - BC113KYTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC113KYTR-ND
Through Hole Resistors BC113KYTR-ND
113 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film

113 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Metal Film Resistor, 113Kohm, 400Mw, 1%; Resistance Vishay - 94C4860 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 113Kohm, 400Mw, 1%; Resistance Vishay
94C4860
Metal Film Resistor, 113Kohm, 400Mw, 1%; Resistance Vishay 94C4860
METAL FILM RESISTOR, 113KOHM, 400mW, 1%; Resistance:113kohm; Product Range:SFR25 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 113KOHM, 400mW, 1%; Resistance:113kohm; Product Range:SFR25 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number BC113KYTR-ND 94C4860
Product Name Through Hole Resistors Metal Film Resistor, 113Kohm, 400Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-SMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers