Vishay Precision Group Through Hole Resistors SFR2500001132FR500

Description
11.3 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
11.3 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - PPC11.3KYTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PPC11.3KYTR-ND
Through Hole Resistors PPC11.3KYTR-ND
11.3 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film

11.3 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Resistor, Metal Film, 11.3Kohm, 400Mw, 1%, Full Reel; Resistance Vishay - 94C4851 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 11.3Kohm, 400Mw, 1%, Full Reel; Resistance Vishay
94C4851
Resistor, Metal Film, 11.3Kohm, 400Mw, 1%, Full Reel; Resistance Vishay 94C4851
RESISTOR, METAL FILM, 11.3KOHM, 400mW, 1%, FULL REEL; Resistance:11.3kohm; Product Range:SFR25 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Product Diameter:2.5mm RoHS Compliant: Yes

RESISTOR, METAL FILM, 11.3KOHM, 400mW, 1%, FULL REEL; Resistance:11.3kohm; Product Range:SFR25 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Product Diameter:2.5mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number PPC11.3KYTR-ND 94C4851
Product Name Through Hole Resistors Resistor, Metal Film, 11.3Kohm, 400Mw, 1%, Full Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469504 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Resistors - Chip Resistor - Surface Mount - 1375294-BVE-A-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details