Vishay Precision Group 0.4W Resistor SFR2500001103FR500

Description
RES 110K OHM 0.4W 1% AXIAL Product overview: SFR2500001103FR500 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SFR2500001103FR50 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 110K OHM 0.4W 1% AXIAL Product overview: SFR2500001103FR500 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SFR2500001103FR50 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.4W Resistor - 53-SFR2500001103FR500 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
RES 110K OHM 0.4W 1% AXIAL Product overview: SFR2500001103FR500 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SFR2500001103FR50 0 can be used for catalog matching and distributor lookup.

RES 110K OHM 0.4W 1% AXIAL Product overview: SFR2500001103FR500 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SFR2500001103FR500 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - PPC110KYCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PPC110KYCT-ND
Through Hole Resistors PPC110KYCT-ND
110 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film

110 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - PPC110KYTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PPC110KYTR-ND
Through Hole Resistors PPC110KYTR-ND
110 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film

110 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Metal Film Resistor, 110Kohm, 400Mw, 1%; Resistance Vishay - 94C4858 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 110Kohm, 400Mw, 1%; Resistance Vishay
94C4858
Metal Film Resistor, 110Kohm, 400Mw, 1%; Resistance Vishay 94C4858
METAL FILM RESISTOR, 110KOHM, 400mW, 1%; Resistance:110kohm; Product Range:SFR25 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 110KOHM, 400mW, 1%; Resistance:110kohm; Product Range:SFR25 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 53-SFR2500001103FR500 PPC110KYCT-ND 94C4858
Product Name 0.4W Resistor Through Hole Resistors Metal Film Resistor, 110Kohm, 400Mw, 1%; Resistance Vishay
Resistance Range 110000 ohms 110000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 250 volts 250 volts
Operating AC Voltage 250 volts 250 volts
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R222JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.5 OHM 10W Resistor - 53-PBV-R500-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.5000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details