Vishay Precision Group 110 OHM 0.4W Resistor SFR2500001100FR500

Description
RES 110 OHM 0.4W 1% AXIAL Product overview: SFR2500001100FR500 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 110 OHM, 0.4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 110 OHM, 0.4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SFR2500001100FR50 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 110 OHM 0.4W 1% AXIAL Product overview: SFR2500001100FR500 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 110 OHM, 0.4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 110 OHM, 0.4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SFR2500001100FR50 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
110 OHM 0.4W Resistor - 53-SFR2500001100FR500 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
110 OHM 0.4W Resistor
53-SFR2500001100FR500
110 OHM 0.4W Resistor 53-SFR2500001100FR500
RES 110 OHM 0.4W 1% AXIAL Product overview: SFR2500001100FR500 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 110 OHM, 0.4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 110 OHM, 0.4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SFR2500001100FR50 0 can be used for catalog matching and distributor lookup.

RES 110 OHM 0.4W 1% AXIAL Product overview: SFR2500001100FR500 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 110 OHM, 0.4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 110 OHM, 0.4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SFR2500001100FR500 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - 56-SFR2500001100FR500TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-SFR2500001100FR500TR-ND
Through Hole Resistors 56-SFR2500001100FR500TR-ND
110 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film

110 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - 56-SFR2500001100FR500CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-SFR2500001100FR500CT-ND
Through Hole Resistors 56-SFR2500001100FR500CT-ND
110 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film

110 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Metal Film Resistor, 110 Ohm, 400Mw, 1%; Resistance Vishay - 94C4859 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 110 Ohm, 400Mw, 1%; Resistance Vishay
94C4859
Metal Film Resistor, 110 Ohm, 400Mw, 1%; Resistance Vishay 94C4859
METAL FILM RESISTOR, 110 OHM, 400mW, 1%; Resistance:110ohm; Product Range:SFR25 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 110 OHM, 400mW, 1%; Resistance:110ohm; Product Range:SFR25 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet
Metal Film Resistor, 110 Ohm, 400Mw, 1%, Full Reel; Resistance Vishay - 28X2526 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 110 Ohm, 400Mw, 1%, Full Reel; Resistance Vishay
28X2526
Metal Film Resistor, 110 Ohm, 400Mw, 1%, Full Reel; Resistance Vishay 28X2526
METAL FILM RESISTOR, 110 OHM, 400mW, 1%, FULL REEL; Resistance:110ohm; Product Range:SFR25 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Product Diameter:2.5mm RoHS Compliant: Yes

METAL FILM RESISTOR, 110 OHM, 400mW, 1%, FULL REEL; Resistance:110ohm; Product Range:SFR25 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Product Diameter:2.5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 53-SFR2500001100FR500 56-SFR2500001100FR500TR-ND 94C4859
Product Name 110 OHM 0.4W Resistor Through Hole Resistors Metal Film Resistor, 110 Ohm, 400Mw, 1%; Resistance Vishay
Resistance Range 110 ohms 110 ohms 110 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 250 volts 250 volts
Operating AC Voltage 250 volts 250 volts
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614349-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10.5 ohms
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details