RES 1.05M OHM 0.4W 1% AXIAL Product overview: SFR2500001054FR500 from Vishay BC Components is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SFR2500001054FR50
1.05 MOhms ±1% 0.4W Through Hole Resistor Axial Metal Film
1.05 MOhms ±1% 0.4W Through Hole Resistor Axial Metal Film
| ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 53-SFR2500001054FR500 | PPC1.05MYCT-ND |
| Product Name | 0.4W Resistor | Through Hole Resistors |
| Technology / Construction | Metal Film | MetalFilm |
| Mounting / Packaging | Axial | Axial Leads; Axial |
| Resistance Range | 1.05E6 ohms | |
| Operating DC Voltage | 250 volts | |
| Operating AC Voltage | 250 volts |