Vishay Intertechnology, Inc. Through Hole Resistors SFR2500001021FR500

Description
1.02 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
1.02 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - BC1.02KYTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC1.02KYTR-ND
Through Hole Resistors BC1.02KYTR-ND
1.02 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film

1.02 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Metal Film Resistor, 1.02Kohm, 400Mw, 1%, Full Reel; Resistance Vishay - 94C4777 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 1.02Kohm, 400Mw, 1%, Full Reel; Resistance Vishay
94C4777
Metal Film Resistor, 1.02Kohm, 400Mw, 1%, Full Reel; Resistance Vishay 94C4777
METAL FILM RESISTOR, 1.02KOHM, 400mW, 1%, FULL REEL; Resistance:1.02kohm; Product Range:SFR25 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Product Diameter:2.5mm RoHS Compliant: Yes

METAL FILM RESISTOR, 1.02KOHM, 400mW, 1%, FULL REEL; Resistance:1.02kohm; Product Range:SFR25 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Product Diameter:2.5mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number BC1.02KYTR-ND 94C4777
Product Name Through Hole Resistors Metal Film Resistor, 1.02Kohm, 400Mw, 1%, Full Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622825-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.1500 ohms
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details