Vishay Intertechnology, Inc. Through-Hole 400mW Resistor SFR2500001005FR500

Description
Metal Film Resistors - Through Hole 400mW 10Mohms 1% SFR55 Historical p/n Product overview: SFR2500001005FR500 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 400mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 400mW, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SFR2500001005FR50 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 400mW 10Mohms 1% SFR55 Historical p/n Product overview: SFR2500001005FR500 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 400mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 400mW, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SFR2500001005FR50 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through-Hole 400mW Resistor - 53-SFR2500001005FR500 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 400mW Resistor
53-SFR2500001005FR500
Through-Hole 400mW Resistor 53-SFR2500001005FR500
Metal Film Resistors - Through Hole 400mW 10Mohms 1% SFR55 Historical p/n Product overview: SFR2500001005FR500 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 400mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 400mW, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SFR2500001005FR50 0 can be used for catalog matching and distributor lookup.

Metal Film Resistors - Through Hole 400mW 10Mohms 1% SFR55 Historical p/n Product overview: SFR2500001005FR500 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 400mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 400mW, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SFR2500001005FR500 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - BC4349CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4349CT-ND
Through Hole Resistors BC4349CT-ND
10 MOhms ±1% 0.4W Through Hole Resistor Axial Metal Film

10 MOhms ±1% 0.4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - BC4349TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4349TR-ND
Through Hole Resistors BC4349TR-ND
10 MOhms ±1% 0.4W Through Hole Resistor Axial Metal Film

10 MOhms ±1% 0.4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Resistors Resistors
Product Number 53-SFR2500001005FR500 BC4349CT-ND
Product Name Through-Hole 400mW Resistor Through Hole Resistors
Tolerance 1 +/- % 1 +/- %
Operating DC Voltage 250 volts
Operating AC Voltage 250 volts
Standards and Certifications RoHS
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Through Hole Resistors - 1249308 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Through Hole Resistors - 1375487-PBV-R0068-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0068 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers