Vishay Precision Group Through Hole Resistors SFR2500001004JA500

Description
1 MOhms ±5% 0.4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
1 MOhms ±5% 0.4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - BC4348TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4348TB-ND
Through Hole Resistors BC4348TB-ND
1 MOhms ±5% 0.4W Through Hole Resistor Axial Metal Film

1 MOhms ±5% 0.4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - BC4348CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4348CT-ND
Through Hole Resistors BC4348CT-ND
1 MOhms ±5% 0.4W Through Hole Resistor Axial Metal Film

1 MOhms ±5% 0.4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - 1651306 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1651306
Through Hole Resistors 1651306
Vishay SFR2500001004JA500 Resistor

Vishay SFR2500001004JA500 Resistor

Supplier's Site
Through Hole Metal Film Resistor, Sfr125 Series, 1 Mohm, 400 Mw, 5%, 250 V, Axial Leaded Rohs Compliant Vishay - 97K9629 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, Sfr125 Series, 1 Mohm, 400 Mw, 5%, 250 V, Axial Leaded Rohs Compliant Vishay
97K9629
Through Hole Metal Film Resistor, Sfr125 Series, 1 Mohm, 400 Mw, 5%, 250 V, Axial Leaded Rohs Compliant Vishay 97K9629
Through Hole Metal Film Resistor, SFR125 Series, 1 Mohm, 400 mW, - 5%, 250 V, Axial Leaded RoHS Compliant: Yes

Through Hole Metal Film Resistor, SFR125 Series, 1 Mohm, 400 mW, - 5%, 250 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number BC4348TB-ND 1651306 97K9629
Product Name Through Hole Resistors Through Hole Resistors Through Hole Metal Film Resistor, Sfr125 Series, 1 Mohm, 400 Mw, 5%, 250 V, Axial Leaded Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm Metal film MetalFilm
Mounting / Packaging Axial ThroughHole; 0207 ThroughHole; Axial Leads
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-SMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details