Vishay Precision Group Through Hole Resistors SFR2500001004FR500

Description
1 MOhms ±1% 0.4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
1 MOhms ±1% 0.4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 56-SFR2500001004FR500TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-SFR2500001004FR500TR-ND
Through Hole Resistors 56-SFR2500001004FR500TR-ND
1 MOhms ±1% 0.4W Through Hole Resistor Axial Metal Film

1 MOhms ±1% 0.4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - 56-SFR2500001004FR500CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-SFR2500001004FR500CT-ND
Through Hole Resistors 56-SFR2500001004FR500CT-ND
1 MOhms ±1% 0.4W Through Hole Resistor Axial Metal Film

1 MOhms ±1% 0.4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Metal Film Resistor, 1Mohm, 400Mw, 1%; Resistance Vishay - 53M5099 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 1Mohm, 400Mw, 1%; Resistance Vishay
53M5099
Metal Film Resistor, 1Mohm, 400Mw, 1%; Resistance Vishay 53M5099
METAL FILM RESISTOR, 1MOHM, 400mW, 1%; Resistance:1Mohm; Product Range:SFR25 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 1MOHM, 400mW, 1%; Resistance:1Mohm; Product Range:SFR25 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site
Metal Film Resistor, 1Mohm, 400Mw, 1%, Full Reel; Resistance Vishay - 53R1884 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 1Mohm, 400Mw, 1%, Full Reel; Resistance Vishay
53R1884
Metal Film Resistor, 1Mohm, 400Mw, 1%, Full Reel; Resistance Vishay 53R1884
METAL FILM RESISTOR, 1MOHM, 400mW, 1%, FULL REEL; Resistance:1Mohm; Product Range:SFR25 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 1MOHM, 400mW, 1%, FULL REEL; Resistance:1Mohm; Product Range:SFR25 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 56-SFR2500001004FR500TR-ND 53M5099
Product Name Through Hole Resistors Metal Film Resistor, 1Mohm, 400Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 1260417 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details