Vishay Precision Group Through Hole Resistors SFR2500001003FR500

Description
100 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
100 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 56-SFR2500001003FR500TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-SFR2500001003FR500TR-ND
Through Hole Resistors 56-SFR2500001003FR500TR-ND
100 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film

100 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - 56-SFR2500001003FR500CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-SFR2500001003FR500CT-ND
Through Hole Resistors 56-SFR2500001003FR500CT-ND
100 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film

100 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
0.4W 250V Resistor - 53-SFR2500001003FR500 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.4W 250V Resistor
53-SFR2500001003FR500
0.4W 250V Resistor 53-SFR2500001003FR500
Metal Film Resistor, 100kR, 1%, 0.4W, 250V, Axial Product overview: SFR2500001003FR500 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W, 250V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, 250V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SFR2500001003FR50 0 can be used for catalog matching and distributor lookup.

Metal Film Resistor, 100kR, 1%, 0.4W, 250V, Axial Product overview: SFR2500001003FR500 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W, 250V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, 250V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SFR2500001003FR500 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Metal Film Resistor, 100Kohm, 400Mw, 1%; Resistance Vishay - 94C4842 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 100Kohm, 400Mw, 1%; Resistance Vishay
94C4842
Metal Film Resistor, 100Kohm, 400Mw, 1%; Resistance Vishay 94C4842
METAL FILM RESISTOR, 100KOHM, 400mW, 1%; Resistance:100kohm; Product Range:SFR25 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 100KOHM, 400mW, 1%; Resistance:100kohm; Product Range:SFR25 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site
Metal Film Resistor, 100Kohm, 400Mw, 1%, Full Reel; Resistance Vishay - 84R1790 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 100Kohm, 400Mw, 1%, Full Reel; Resistance Vishay
84R1790
Metal Film Resistor, 100Kohm, 400Mw, 1%, Full Reel; Resistance Vishay 84R1790
METAL FILM RESISTOR, 100KOHM, 400mW, 1%, FULL REEL; Resistance:100kohm; Product Range:SFR25 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Product Diameter:2.5mm RoHS Compliant: Yes

METAL FILM RESISTOR, 100KOHM, 400mW, 1%, FULL REEL; Resistance:100kohm; Product Range:SFR25 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Product Diameter:2.5mm RoHS Compliant: Yes

Supplier's Site Datasheet
RES., METAL FILM, 100K OHM, 1% 1/4W, +/-100PPM, THRU HOLE, CUT TAPE - 70122740 - Allied Electronics, Inc.
Fort Worth, TX, USA
RES., METAL FILM, 100K OHM, 1% 1/4W, +/-100PPM, THRU HOLE, CUT TAPE
70122740
RES., METAL FILM, 100K OHM, 1% 1/4W, +/-100PPM, THRU HOLE, CUT TAPE 70122740
RES., METAL FILM, 100K OHM, 1% 1/4W, +/-100PPM, THRU HOLE, CUT TAPE

RES., METAL FILM, 100K OHM, 1% 1/4W, +/-100PPM, THRU HOLE, CUT TAPE

Supplier's Site
RES 100K OHM 0.4W 1% AXIAL - 886-SFR2500001003FR500 - Utmel Electronic Limited
Hong Kong, China
RES 100K OHM 0.4W 1% AXIAL
886-SFR2500001003FR500
RES 100K OHM 0.4W 1% AXIAL 886-SFR2500001003FR500
RES 100K OHM 0.4W 1% AXIAL

RES 100K OHM 0.4W 1% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Allied Electronics, Inc. Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 56-SFR2500001003FR500TR-ND 53-SFR2500001003FR500 94C4842 70122740 886-SFR2500001003FR500
Product Name Through Hole Resistors 0.4W 250V Resistor Metal Film Resistor, 100Kohm, 400Mw, 1%; Resistance Vishay RES., METAL FILM, 100K OHM, 1% 1/4W, +/-100PPM, THRU HOLE, CUT TAPE RES 100K OHM 0.4W 1% AXIAL
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction MetalFilm METAL FILM MetalFilm MetalFilm MetalFilm; Metal Film
Mounting / Packaging Axial Leads; Axial Axial Leaded Axial Leads ThroughHole; Axial Leads; THROUGH HOLE MOUNT
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details