Vishay Intertechnology, Inc. 5W Resistor SFR2500001002JR500

Description
Res Metal Film 10K Ohm 5% 2/5W ±100ppm/C Conformal AXL Thru-Hole T/R Product overview: SFR2500001002JR500 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SFR2500001002JR50 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Res Metal Film 10K Ohm 5% 2/5W ±100ppm/C Conformal AXL Thru-Hole T/R Product overview: SFR2500001002JR500 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SFR2500001002JR50 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 10K Ohm 5% 2/5W ±100ppm/C Conformal AXL Thru-Hole T/R Product overview: SFR2500001002JR500 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SFR2500001002JR50 0 can be used for catalog matching and distributor lookup.

Res Metal Film 10K Ohm 5% 2/5W ±100ppm/C Conformal AXL Thru-Hole T/R Product overview: SFR2500001002JR500 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SFR2500001002JR500 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1130502-SFR2500001002JR500
Resistors - Through Hole Resistors 1130502-SFR2500001002JR500
Win Source Part Number: 1130502-SFR250000100 2JR500 Category: Resistors>Through Hole Resistors Series: SFR25 Package: Tape & Reel (TR) Standard Package: 5,000 Tolerance: ±5% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.4W Composition: Metal Film Number of Terminations: 2 Resistance: 10 kOhms Package / Case: Axial Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.098" Dia x 0.256" L (2.50mm x 6.50mm) ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0090 Mfr: Vishay Beyschlag/Draloric/B C Components

Win Source Part Number: 1130502-SFR2500001002JR500
Category: Resistors>Through Hole Resistors
Series: SFR25
Package: Tape & Reel (TR)
Standard Package: 5,000
Tolerance: ±5%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.4W
Composition: Metal Film
Number of Terminations: 2
Resistance: 10 kOhms
Package / Case: Axial
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.098" Dia x 0.256" L (2.50mm x 6.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0090
Mfr: Vishay Beyschlag/Draloric/BC Components

Buy Now Datasheet
Through Hole Resistors - SFR2500001002JR500-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
SFR2500001002JR500-ND
Through Hole Resistors SFR2500001002JR500-ND
10 kOhms ±5% 0.4W Through Hole Resistor Axial Metal Film

10 kOhms ±5% 0.4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Sfr25 5% R5 10K Vishay - 25R6175 - Newark, An Avnet Company
Chicago, IL, United States
Sfr25 5% R5 10K Vishay
25R6175
Sfr25 5% R5 10K Vishay 25R6175
SFR25 5% R5 10K

SFR25 5% R5 10K

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 53-SFR2500001002JR500 1130502-SFR2500001002JR500 SFR2500001002JR500-ND 25R6175
Product Name 5W Resistor Resistors - Through Hole Resistors Through Hole Resistors Sfr25 5% R5 10K Vishay
Resistance Range 10000 ohms 10000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Standards and Certifications RoHS
Technology / Construction MetalFilm MetalFilm
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-6 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3300 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details