Vishay Precision Group Through Hole Resistors SFR2500001002JA500

Description
10 kOhms ±5% 0.4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
10 kOhms ±5% 0.4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - BC4346CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4346CT-ND
Through Hole Resistors BC4346CT-ND
10 kOhms ±5% 0.4W Through Hole Resistor Axial Metal Film

10 kOhms ±5% 0.4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - BC4346TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4346TB-ND
Through Hole Resistors BC4346TB-ND
10 kOhms ±5% 0.4W Through Hole Resistor Axial Metal Film

10 kOhms ±5% 0.4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - 1651031 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1651031
Through Hole Resistors 1651031
Vishay SFR2500001002JA500 Resistor

Vishay SFR2500001002JA500 Resistor

Supplier's Site
400MW Resistor - 53-SFR2500001002JA500 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
VISHAY - SFR2500001002JA500 - RES, 10K, 5%, 400MW, AXIAL, METAL FILM Product overview: SFR2500001002JA500 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 400MW, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SFR2500001002JA50 0 can be used for catalog matching and distributor lookup.

VISHAY - SFR2500001002JA500 - RES, 10K, 5%, 400MW, AXIAL, METAL FILM Product overview: SFR2500001002JA500 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 400MW, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SFR2500001002JA500 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Metal Film Resistor, Sfr125 Series, 10 Kohm, 400 Mw, 5%, 250 V, Axial Leaded Rohs Compliant Vishay - 96K5771 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, Sfr125 Series, 10 Kohm, 400 Mw, 5%, 250 V, Axial Leaded Rohs Compliant Vishay
96K5771
Through Hole Metal Film Resistor, Sfr125 Series, 10 Kohm, 400 Mw, 5%, 250 V, Axial Leaded Rohs Compliant Vishay 96K5771
Through Hole Metal Film Resistor, SFR125 Series, 10 kohm, 400 mW, - 5%, 250 V, Axial Leaded RoHS Compliant: Yes

Through Hole Metal Film Resistor, SFR125 Series, 10 kohm, 400 mW, - 5%, 250 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number BC4346CT-ND 1651031 53-SFR2500001002JA500 96K5771
Product Name Through Hole Resistors Through Hole Resistors 400MW Resistor Through Hole Metal Film Resistor, Sfr125 Series, 10 Kohm, 400 Mw, 5%, 250 V, Axial Leaded Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm Metal film MetalFilm
Mounting / Packaging Axial ThroughHole; 0207 ThroughHole; Axial Leads
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details