Vishay Precision Group Through-Hole 0.4 W 10000 ohm Resistor SFR2500001002FR500

Description
RESISTOR, METAL FILM, 0.4 W, 1 %, 100 ppm, 10000 ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: SFR2500001002FR500 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.4 W, 10000 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.4 W, 10000 ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SFR2500001002FR50 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RESISTOR, METAL FILM, 0.4 W, 1 %, 100 ppm, 10000 ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: SFR2500001002FR500 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.4 W, 10000 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.4 W, 10000 ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SFR2500001002FR50 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through-Hole 0.4 W 10000 ohm Resistor - 53-SFR2500001002FR500 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 0.4 W 10000 ohm Resistor
53-SFR2500001002FR500
Through-Hole 0.4 W 10000 ohm Resistor 53-SFR2500001002FR500
RESISTOR, METAL FILM, 0.4 W, 1 %, 100 ppm, 10000 ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: SFR2500001002FR500 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.4 W, 10000 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.4 W, 10000 ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SFR2500001002FR50 0 can be used for catalog matching and distributor lookup.

RESISTOR, METAL FILM, 0.4 W, 1 %, 100 ppm, 10000 ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: SFR2500001002FR500 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.4 W, 10000 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.4 W, 10000 ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SFR2500001002FR500 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - 56-SFR2500001002FR500TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-SFR2500001002FR500TR-ND
Through Hole Resistors 56-SFR2500001002FR500TR-ND
10 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film

10 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - 56-SFR2500001002FR500CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-SFR2500001002FR500CT-ND
Through Hole Resistors 56-SFR2500001002FR500CT-ND
10 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film

10 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1087174-SFR2500001002FR500
Resistors - Through Hole Resistors 1087174-SFR2500001002FR500
Win Source Part Number: 1087174-SFR250000100 2FR500 Category: Resistors>Through Hole Resistors Series: SFR25 Package: Tape & Reel (TR),Cut Tape (CT) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.4W Composition: Metal Film Number of Terminations: 2 Resistance: 10 kOhms Package / Case: Axial Supplier Device Package: Axial Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.098" Dia x 0.256" L (2.50mm x 6.50mm) Alternative Parts (Cross-Reference): SFR16S0001002FR500; SFR25H0001002FR500; SFR16S0009091FR500SF R2500001002FR500.; ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0090 Mfr: Vishay Beyschlag/Draloric/B C Components Other Names: 230618181003,5043ED1 0K00F12AF5,BC10.0KYC T,BC10.0KYTRINACTIVE ,BC10.0KYCTINACTIVE, PPC10.00KYTR,BC10.0K YTR,PPC10.00KYCT-ND, PPC10.00KYTR-ND,PPC1 0.0KYTR,2306 181 81003,5043ED10K00F12 AF5BC,BC10.0KYTR-ND, PPC10.0KYCT,BC10.0KY CT-ND,PPC10.00KYCT

Win Source Part Number: 1087174-SFR2500001002FR500
Category: Resistors>Through Hole Resistors
Series: SFR25
Package: Tape & Reel (TR),Cut Tape (CT)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.4W
Composition: Metal Film
Number of Terminations: 2
Resistance: 10 kOhms
Package / Case: Axial
Supplier Device Package: Axial
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.098" Dia x 0.256" L (2.50mm x 6.50mm)
Alternative Parts (Cross-Reference): SFR16S0001002FR500; SFR25H0001002FR500; SFR16S0009091FR500SFR2500001002FR500.;
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0090
Mfr: Vishay Beyschlag/Draloric/BC Components
Other Names: 230618181003,5043ED10K00F12AF5,BC10.0KYCT,BC10.0KYTRINACTIVE,BC10.0KYCTINACTIVE,PPC10.00KYTR,BC10.0KYTR,PPC10.00KYCT-ND,PPC10.00KYTR-ND,PPC10.0KYTR,2306 181 81003,5043ED10K00F12AF5BC,BC10.0KYTR-ND,PPC10.0KYCT,BC10.0KYCT-ND,PPC10.00KYCT

Buy Now Datasheet
Metal Film Resistor, 10Kohm, 400Mw, 1%; Resistance Vishay - 53M5115 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 10Kohm, 400Mw, 1%; Resistance Vishay
53M5115
Metal Film Resistor, 10Kohm, 400Mw, 1%; Resistance Vishay 53M5115
METAL FILM RESISTOR, 10KOHM, 400mW, 1%; Resistance:10kohm; Product Range:SFR25 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 10KOHM, 400mW, 1%; Resistance:10kohm; Product Range:SFR25 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site
Metal Film Resistor, 10Kohm, 400Mw, 1%, Full Reel; Resistance Vishay - 25R4265 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 10Kohm, 400Mw, 1%, Full Reel; Resistance Vishay
25R4265
Metal Film Resistor, 10Kohm, 400Mw, 1%, Full Reel; Resistance Vishay 25R4265
METAL FILM RESISTOR, 10KOHM, 400mW, 1%, FULL REEL; Resistance:10kohm; Product Range:SFR25 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Type:General PurposeRoHS Compliant: Yes

METAL FILM RESISTOR, 10KOHM, 400mW, 1%, FULL REEL; Resistance:10kohm; Product Range:SFR25 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Type:General PurposeRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 53-SFR2500001002FR500 56-SFR2500001002FR500TR-ND 1087174-SFR2500001002FR500 53M5115 25R4265
Product Name Through-Hole 0.4 W 10000 ohm Resistor Through Hole Resistors Resistors - Through Hole Resistors Metal Film Resistor, 10Kohm, 400Mw, 1%; Resistance Vishay Metal Film Resistor, 10Kohm, 400Mw, 1%, Full Reel; Resistance Vishay
Technology / Construction METAL FILM MetalFilm MetalFilm MetalFilm MetalFilm
Resistance Range 10000 ohms 10000 ohms 10000 ohms 10000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 250 volts 250 volts 250 volts
Operating AC Voltage 250 volts 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249287 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers