10 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film
10 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film
RES, 10K, 0.4W, AXIAL, METAL FILM ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 56-SFR2500001002FA500CT-ND | 85AH4167 |
| Product Name | Through Hole Resistors | Res, 10K, 0.4W, Axial, Metal Film Rohs Compliant Vishay |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | General Use | |
| Technology / Construction | MetalFilm | MetalFilm |
| Mounting / Packaging | Axial | |
| Tolerance | 1 +/- % |