100 Ohms ±5% 0.4W Through Hole Resistor Axial Metal Film
RES 100 OHM 0.4W 5% AXIAL
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | 56-SFR2500001000JR500TR-ND |
| Product Name | Through Hole Resistors |
| Configuration | Single Resistor |
| Category / Application | General Use |
| Technology / Construction | MetalFilm |
| Mounting / Packaging | Axial |
| Resistance Range | 100 ohms |