The Win Source Electronics part number 1374602-SFR250000100
100 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film
100 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film
Win Source Part Number: 1374602-SFR250000100
Category: Resistors - Through Hole Resistors
Temperature Range - Operating: -55°C ~ 155°C
Fake Threat In the Open Market: 31 pct.
MSL Level: Not Applicable
Mfr: Vishay Beyschlag/Draloric/B
Series: SFR25
Package: Tape & Reel (TR)
Product Status: Active
Package / Case: Axial
Supplier Device Package: Axial
HTSUS: 8533.21.0090
Tolerance: ±1%
Size / Dimension: 0.098" Dia x 0.256" L (2.50mm x 6.50mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: ±100ppm/°C
Resistance: 100 Ohms
Power (Watts): 0.4W
Composition: Metal Film
Number of Terminations: 2
RESISTOR, METAL FILM, 0.4 W, 1 %, 100 ppm, 100 ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: SFR2500001000FR500 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.4 W, 100 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.4 W, 100 ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SFR2500001000FR50
METAL FILM RESISTOR, 100 OHM, 400mW, 1%; Resistance:100ohm; Product Range:SFR25 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes
METAL FILM RESISTOR, 100 OHM, 400mW, 1%, FULL REEL; Resistance:100ohm; Product Range:SFR25 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Product Diameter:2.5mm RoHS Compliant: Yes
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 56-SFR2500001000FR500TR-ND | 1374602-SFR2500001000FR500 | 53-SFR2500001000FR500 | 94C4843 |
| Product Name | Through Hole Resistors | Resistors - Through Hole Resistors | Through-Hole 0.4 W 100 ohm Resistor | Metal Film Resistor, 100 Ohm, 400Mw, 1%; Resistance Vishay |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use | |||
| Technology / Construction | MetalFilm | MetalFilm | METAL FILM | MetalFilm |
| Mounting / Packaging | Axial Leads; Axial | Axial Leaded | ||
| Resistance Range | 100 ohms | 100 ohms | 100 ohms | 100 ohms |