Vishay Precision Group Through Hole Resistors SFR2500001000FA500

Description
100 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
100 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 56-SFR2500001000FA500CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-SFR2500001000FA500CT-ND
Through Hole Resistors 56-SFR2500001000FA500CT-ND
100 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film

100 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - 56-SFR2500001000FA500TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-SFR2500001000FA500TB-ND
Through Hole Resistors 56-SFR2500001000FA500TB-ND
100 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film

100 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Res, 100R, 1%, 400Mw, Axial, Metal Film; Resistance Vishay - 31AC6930 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100R, 1%, 400Mw, Axial, Metal Film; Resistance Vishay
31AC6930
Res, 100R, 1%, 400Mw, Axial, Metal Film; Resistance Vishay 31AC6930
RES, 100R, 1%, 400MW, AXIAL, METAL FILM; Resistance:100ohm; Product Range:SFR125 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case Style:Axial Leaded; Voltage Rating:250V; Resistor Element Material:Metal Film; RoHS Compliant: Yes

RES, 100R, 1%, 400MW, AXIAL, METAL FILM; Resistance:100ohm; Product Range:SFR125 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case Style:Axial Leaded; Voltage Rating:250V; Resistor Element Material:Metal Film; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 56-SFR2500001000FA500CT-ND 31AC6930
Product Name Through Hole Resistors Res, 100R, 1%, 400Mw, Axial, Metal Film; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Axial Leads
Resistance Range 100 ohms 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details