Vishay Intertechnology, Inc. Through Hole Resistors SFR16S0009099FR500

Description
90.9 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
90.9 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - PPC90.9XCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PPC90.9XCT-ND
Through Hole Resistors PPC90.9XCT-ND
90.9 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

90.9 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - PPC90.9XTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PPC90.9XTR-ND
Through Hole Resistors PPC90.9XTR-ND
90.9 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

90.9 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
90.9 OHM 2W Resistor - 53-SFR16S0009099FR500 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
90.9 OHM 2W Resistor
53-SFR16S0009099FR500
90.9 OHM 2W Resistor 53-SFR16S0009099FR500
RES 90.9 OHM 1/2W 1% AXIAL Product overview: SFR16S0009099FR500 from Vishay BC Components is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 90.9 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 90.9 OHM, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SFR16S0009099FR50 0 can be used for catalog matching and distributor lookup.

RES 90.9 OHM 1/2W 1% AXIAL Product overview: SFR16S0009099FR500 from Vishay BC Components is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 90.9 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 90.9 OHM, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SFR16S0009099FR500 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors
Product Number PPC90.9XCT-ND 53-SFR16S0009099FR500
Product Name Through Hole Resistors 90.9 OHM 2W Resistor
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm Metal Film
Mounting / Packaging Axial Leads; Axial Axial
Resistance Range 90.9 ohms 90.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details