Vishay Precision Group Through Hole Resistors SFR16S0008202JA500

Description
82 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
82 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - SFR16S0008202JA500-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
SFR16S0008202JA500-ND
Through Hole Resistors SFR16S0008202JA500-ND
82 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

82 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Metal Film Resistor, Sfr16S Series, 82 Kohm, 500 Mw, 5%, 200 V, Axial Leaded Rohs Compliant Vishay - 97K9622 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, Sfr16S Series, 82 Kohm, 500 Mw, 5%, 200 V, Axial Leaded Rohs Compliant Vishay
97K9622
Through Hole Metal Film Resistor, Sfr16S Series, 82 Kohm, 500 Mw, 5%, 200 V, Axial Leaded Rohs Compliant Vishay 97K9622
Through Hole Metal Film Resistor, SFR16S Series, 82 kohm, 500 mW, - 5%, 200 V, Axial Leaded RoHS Compliant: Yes

Through Hole Metal Film Resistor, SFR16S Series, 82 kohm, 500 mW, - 5%, 200 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number SFR16S0008202JA500-ND 97K9622
Product Name Through Hole Resistors Through Hole Metal Film Resistor, Sfr16S Series, 82 Kohm, 500 Mw, 5%, 200 V, Axial Leaded Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial ThroughHole; Axial Leads
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

BGR, BSR, BWR High Power -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Category / Application Power Applications
Mounting / Packaging Axial Leads
Resistance Range 100 to 56000 ohms
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Chassis Mount Resistors - 1445518 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details