Vishay Precision Group Through Hole Resistors SFR16S0008201JA500

Description
8.2 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
8.2 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - BC4340TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4340TB-ND
Through Hole Resistors BC4340TB-ND
8.2 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

8.2 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - BC4340CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4340CT-ND
Through Hole Resistors BC4340CT-ND
8.2 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

8.2 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Resistor -  - Radwell International
Willingboro, NJ, United States
Resistor
Resistor
BC COMPONENTS Components SFR16S0008201JA500

BC COMPONENTS Components SFR16S0008201JA500

Supplier's Site
Through Hole Metal Film Resistor, Sfr16S Series, 8.2 Kohm, 500 Mw, 5%, 200 V, Axial Leaded Rohs Compliant Vishay - 97K9620 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, Sfr16S Series, 8.2 Kohm, 500 Mw, 5%, 200 V, Axial Leaded Rohs Compliant Vishay
97K9620
Through Hole Metal Film Resistor, Sfr16S Series, 8.2 Kohm, 500 Mw, 5%, 200 V, Axial Leaded Rohs Compliant Vishay 97K9620
Through Hole Metal Film Resistor, SFR16S Series, 8.2 kohm, 500 mW, - 5%, 200 V, Axial Leaded RoHS Compliant: Yes

Through Hole Metal Film Resistor, SFR16S Series, 8.2 kohm, 500 mW, - 5%, 200 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Radwell International Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number BC4340TB-ND 97K9620
Product Name Through Hole Resistors Resistor Through Hole Metal Film Resistor, Sfr16S Series, 8.2 Kohm, 500 Mw, 5%, 200 V, Axial Leaded Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial ThroughHole; Axial Leads
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details