8.2 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film
8.2 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film
METAL FILM RESISTOR, 8.2KOHM, 500mW, 1%; Resistance:8.2kohm; Product Range:SFR16S Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes
RESISTOR, METAL FILM, 8.2KOHM, 500mW, 1%; No. of Pins:2; Power Rating:500mW; Resistance:8.2kohm; Resistance Tolerance:± 1%; Resistor Element Material:Metal Film; Series:SFR16S; Temperature Coefficient:± 100ppm/K; Voltage Rating:200V RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | PPC8.20KXCT-ND | 26R4211 | 84R1787 |
| Product Name | Through Hole Resistors | Metal Film Resistor, 8.2Kohm, 500Mw, 1%; Resistance Vishay | Resistor, Metal Film, 8.2Kohm, 500Mw, 1%; No. Of Pins Vishay |
| Configuration | Single Resistor | Single Resistor | Single Resistor |
| Category / Application | General Use | ||
| Technology / Construction | MetalFilm | MetalFilm | MetalFilm |
| Mounting / Packaging | Axial Leads; Axial | Axial Leaded | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |