Vishay Precision Group Through Hole Resistors SFR16S0007509FR500

Description
75 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
75 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - PPC75.0XCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PPC75.0XCT-ND
Through Hole Resistors PPC75.0XCT-ND
75 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

75 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - PPC75.0XTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PPC75.0XTR-ND
Through Hole Resistors PPC75.0XTR-ND
75 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

75 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Resistor, Metal Film, 75 Ohm, 500Mw, 1%, Full Reel; Resistance Vishay - 84R1786 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 75 Ohm, 500Mw, 1%, Full Reel; Resistance Vishay
84R1786
Resistor, Metal Film, 75 Ohm, 500Mw, 1%, Full Reel; Resistance Vishay 84R1786
RESISTOR, METAL FILM, 75 OHM, 500mW, 1%, FULL REEL; Resistance:75ohm; Product Range:SFR16S Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Product Diameter:1.9mm RoHS Compliant: Yes

RESISTOR, METAL FILM, 75 OHM, 500mW, 1%, FULL REEL; Resistance:75ohm; Product Range:SFR16S Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Product Diameter:1.9mm RoHS Compliant: Yes

Supplier's Site
Metal Film Resistor, 75 Ohm, 500Mw, 1%; Resistance Vishay - 26R4210 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 75 Ohm, 500Mw, 1%; Resistance Vishay
26R4210
Metal Film Resistor, 75 Ohm, 500Mw, 1%; Resistance Vishay 26R4210
METAL FILM RESISTOR, 75 OHM, 500mW, 1%; Resistance:75ohm; Product Range:SFR16S Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 75 OHM, 500mW, 1%; Resistance:75ohm; Product Range:SFR16S Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number PPC75.0XCT-ND 84R1786
Product Name Through Hole Resistors Resistor, Metal Film, 75 Ohm, 500Mw, 1%, Full Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 75 ohms 75 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers