750 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Metal Film
Resistor,Metal Alloy,750Ohms,200WV,
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | SFR16S0007500JA500-ND | 06M6437 |
| Product Name | Through Hole Resistors | Resistor,metal Alloy,750Ohms,200Wv,5+/-% Tol,-100,100Ppm-Tc Vishay |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | General Use | |
| Technology / Construction | MetalFilm | MetalAlloy |
| Mounting / Packaging | Axial | |
| Resistance Range | 750 ohms |