Vishay Precision Group Through Hole Resistors SFR16S0007500FR500

Description
750 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
750 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - PPC750XCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PPC750XCT-ND
Through Hole Resistors PPC750XCT-ND
750 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

750 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - PPC750XTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PPC750XTR-ND
Through Hole Resistors PPC750XTR-ND
750 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

750 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Resistor, Metal Film, 750 Ohm, 500Mw, 1%; Resistance Vishay - 84R1784 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 750 Ohm, 500Mw, 1%; Resistance Vishay
84R1784
Resistor, Metal Film, 750 Ohm, 500Mw, 1%; Resistance Vishay 84R1784
RESISTOR, METAL FILM, 750 OHM, 500mW, 1%; Resistance:750ohm; Product Range:SFR16S Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

RESISTOR, METAL FILM, 750 OHM, 500mW, 1%; Resistance:750ohm; Product Range:SFR16S Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site
Metal Film Resistor, 750 Ohm, 500Mw, 1%; Resistance Vishay - 26R4207 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 750 Ohm, 500Mw, 1%; Resistance Vishay
26R4207
Metal Film Resistor, 750 Ohm, 500Mw, 1%; Resistance Vishay 26R4207
METAL FILM RESISTOR, 750 OHM, 500mW, 1%; Resistance:750ohm; Product Range:SFR16S Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 750 OHM, 500mW, 1%; Resistance:750ohm; Product Range:SFR16S Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number PPC750XCT-ND 84R1784
Product Name Through Hole Resistors Resistor, Metal Film, 750 Ohm, 500Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 750 ohms 750 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375237-SMT-R025-1.0 - Win Source Electronics
Specs
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers