Vishay Precision Group Through Hole Resistors SFR16S0007322FR500

Description
73.2 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
73.2 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - PPC73.2KXCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PPC73.2KXCT-ND
Through Hole Resistors PPC73.2KXCT-ND
73.2 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

73.2 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - PPC73.2KXTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PPC73.2KXTR-ND
Through Hole Resistors PPC73.2KXTR-ND
73.2 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

73.2 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Metal Film Resistor, 73.2Kohm, 500Mw, 1%; Resistance Vishay - 26R4206 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 73.2Kohm, 500Mw, 1%; Resistance Vishay
26R4206
Metal Film Resistor, 73.2Kohm, 500Mw, 1%; Resistance Vishay 26R4206
METAL FILM RESISTOR, 73.2KOHM, 500mW, 1%; Resistance:73.2kohm; Product Range:SFR16S Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 73.2KOHM, 500mW, 1%; Resistance:73.2kohm; Product Range:SFR16S Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number PPC73.2KXCT-ND 26R4206
Product Name Through Hole Resistors Metal Film Resistor, 73.2Kohm, 500Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details