715 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film
715 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film
RES, METAL FILM, 715R, 1%, 0.5W, AXIAL; Resistance:715ohm; Product Range:SFR16S Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes
RES, METAL FILM, 715R, 1%, 0.5W, AXIAL; Resistance:715ohm; Product Range:SFR16S Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | PPC715XCT-ND | 65AC3576 |
| Product Name | Through Hole Resistors | Res, Metal Film, 715R, 1%, 0.5W, Axial; Resistance Vishay |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | General Use | |
| Technology / Construction | MetalFilm | MetalFilm |
| Mounting / Packaging | Axial Leads; Axial | Axial Leaded |
| Resistance Range | 715 ohms | 715 ohms |