Vishay Precision Group Through Hole Resistors SFR16S0006042FR500

Description
60.4 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
60.4 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - PPC60.4KXCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PPC60.4KXCT-ND
Through Hole Resistors PPC60.4KXCT-ND
60.4 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

60.4 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - PPC60.4KXTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PPC60.4KXTR-ND
Through Hole Resistors PPC60.4KXTR-ND
60.4 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

60.4 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through-Hole 0.5 W 60400 ohm Resistor - 53-SFR16S0006042FR500 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 0.5 W 60400 ohm Resistor
53-SFR16S0006042FR500
Through-Hole 0.5 W 60400 ohm Resistor 53-SFR16S0006042FR500
RESISTOR, METAL FILM, 0.5 W, 1 %, 100 ppm, 60400 ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: SFR16S0006042FR500 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.5 W, 60400 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.5 W, 60400 ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SFR16S0006042FR50 0 can be used for catalog matching and distributor lookup.

RESISTOR, METAL FILM, 0.5 W, 1 %, 100 ppm, 60400 ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: SFR16S0006042FR500 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.5 W, 60400 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.5 W, 60400 ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SFR16S0006042FR500 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES 60.4K OHM 1/2W 1% AXIAL - 886-SFR16S0006042FR500 - Utmel Electronic Limited
Hong Kong, China
RES 60.4K OHM 1/2W 1% AXIAL
886-SFR16S0006042FR500
RES 60.4K OHM 1/2W 1% AXIAL 886-SFR16S0006042FR500
RES 60.4K OHM 1/2W 1% AXIAL

RES 60.4K OHM 1/2W 1% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited
Product Category Resistors Resistors Resistors
Product Number PPC60.4KXCT-ND 53-SFR16S0006042FR500 886-SFR16S0006042FR500
Product Name Through Hole Resistors Through-Hole 0.5 W 60400 ohm Resistor RES 60.4K OHM 1/2W 1% AXIAL
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm METAL FILM MetalFilm; Metal Film
Mounting / Packaging Axial Leads; Axial ThroughHole; Axial Leads; Through Hole
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers