Vishay Precision Group Through Hole Resistors SFR16S0006040FR500

Description
604 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
604 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - PPC604XTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PPC604XTR-ND
Through Hole Resistors PPC604XTR-ND
604 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

604 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - PPC604XCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PPC604XCT-ND
Through Hole Resistors PPC604XCT-ND
604 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

604 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Metal Film Resistor, 604 Ohm, 500Mw, 1%; Resistance Vishay - 11R7396 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 604 Ohm, 500Mw, 1%; Resistance Vishay
11R7396
Metal Film Resistor, 604 Ohm, 500Mw, 1%; Resistance Vishay 11R7396
METAL FILM RESISTOR, 604 OHM, 500mW, 1%; Resistance:604ohm; Product Range:SFR16S Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 604 OHM, 500mW, 1%; Resistance:604ohm; Product Range:SFR16S Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site
Resistor, Metal Film, 604 Ohm, 500Mw, 1%; Resistance Vishay - 92R5030 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 604 Ohm, 500Mw, 1%; Resistance Vishay
92R5030
Resistor, Metal Film, 604 Ohm, 500Mw, 1%; Resistance Vishay 92R5030
RESISTOR, METAL FILM, 604 OHM, 500mW, 1%; Resistance:604ohm; Product Range:SFR16S Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

RESISTOR, METAL FILM, 604 OHM, 500mW, 1%; Resistance:604ohm; Product Range:SFR16S Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number PPC604XTR-ND 11R7396
Product Name Through Hole Resistors Metal Film Resistor, 604 Ohm, 500Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 604 ohms 604 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614972-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 140 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details