Vishay Precision Group Through Hole Resistors SFR16S0005620FR500

Description
562 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
562 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - PPC562XCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PPC562XCT-ND
Through Hole Resistors PPC562XCT-ND
562 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

562 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - PPC562XTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PPC562XTR-ND
Through Hole Resistors PPC562XTR-ND
562 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

562 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
RES 562 OHM 1/2W 1% AXIAL - 886-SFR16S0005620FR500 - Utmel Electronic Limited
Hong Kong, China
RES 562 OHM 1/2W 1% AXIAL
886-SFR16S0005620FR500
RES 562 OHM 1/2W 1% AXIAL 886-SFR16S0005620FR500
RES 562 OHM 1/2W 1% AXIAL

RES 562 OHM 1/2W 1% AXIAL

Supplier's Site
Metal Film Resistor, 562 Ohm, 500Mw, 1%; Resistance Vishay - 26R4203 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 562 Ohm, 500Mw, 1%; Resistance Vishay
26R4203
Metal Film Resistor, 562 Ohm, 500Mw, 1%; Resistance Vishay 26R4203
METAL FILM RESISTOR, 562 OHM, 500mW, 1%; Resistance:562ohm; Product Range:SFR16S Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 562 OHM, 500mW, 1%; Resistance:562ohm; Product Range:SFR16S Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Utmel Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number PPC562XCT-ND 886-SFR16S0005620FR500 26R4203
Product Name Through Hole Resistors RES 562 OHM 1/2W 1% AXIAL Metal Film Resistor, 562 Ohm, 500Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm; Metal Film MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole; Axial Leads; THROUGH HOLE MOUNT Axial Leaded
Resistance Range 562 ohms 562 ohms 562 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 1-1614885-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 240000 ohms
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details