Vishay Precision Group Through Hole Resistors SFR16S0005608JA500

Description
5.6 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
5.6 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - SFR16S0005608JA500-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
SFR16S0005608JA500-ND
Through Hole Resistors SFR16S0005608JA500-ND
5.6 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

5.6 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Metal Film Resistor, Sfr16S Series, 5.6 Ohm, 500 Mw, 5%, 200 V, Axial Leaded Rohs Compliant Vishay - 97K9609 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, Sfr16S Series, 5.6 Ohm, 500 Mw, 5%, 200 V, Axial Leaded Rohs Compliant Vishay
97K9609
Through Hole Metal Film Resistor, Sfr16S Series, 5.6 Ohm, 500 Mw, 5%, 200 V, Axial Leaded Rohs Compliant Vishay 97K9609
Through Hole Metal Film Resistor, SFR16S Series, 5.6 ohm, 500 mW, - 5%, 200 V, Axial Leaded RoHS Compliant: Yes

Through Hole Metal Film Resistor, SFR16S Series, 5.6 ohm, 500 mW, - 5%, 200 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number SFR16S0005608JA500-ND 97K9609
Product Name Through Hole Resistors Through Hole Metal Film Resistor, Sfr16S Series, 5.6 Ohm, 500 Mw, 5%, 200 V, Axial Leaded Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial ThroughHole; Axial Leads
Resistance Range 5.6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311287 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.002 OHM 10W Resistor - 53-PBV-R002-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0020 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details