Vishay Intertechnology, Inc. Through Hole Resistors SFR16S0005603JR500

Description
560 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
560 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - SFR16S0005603JR500-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
SFR16S0005603JR500-ND
Through Hole Resistors SFR16S0005603JR500-ND
560 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

560 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Sfr16S 5% R5 560K Vishay - 45P5957 - Newark, An Avnet Company
Chicago, IL, United States
Sfr16S 5% R5 560K Vishay
45P5957
Sfr16S 5% R5 560K Vishay 45P5957
SFR16S 5% R5 560K

SFR16S 5% R5 560K

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number SFR16S0005603JR500-ND 45P5957
Product Name Through Hole Resistors Sfr16S 5% R5 560K Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756662 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Resistors - Through Hole Resistors - 1375497-PBV-R003-F1-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details