Vishay Precision Group Resistance Vishay SFR16S0005600JA500.

Description
Resistance:560ohm; Product Range:SFR16S Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes
Description
Resistance:560ohm; Product Range:SFR16S Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Vishay SFR16S series metal film leaded resistor features a resistance range from 1 Ω to 3 MΩ, with a tolerance of ±5% or ±1%. It has a rated power dissipation of 0.5 W and can operate at a maximum voltage of 200 V. The temperature coefficient is ±250 ppm/K for the ±5% tolerance and ±100 ppm/K for the ±1% tolerance. The resistors are designed for general-purpose applications and are compatible with both lead-free and lead-containing soldering processes. They are encapsulated in a protective lacquer that is resistant to cleaning solvents, ensuring durability in various environments. The operating temperature range is from -55 °C to 155 °C. The SFR16S series is suitable for applications requiring low noise and reliable performance.

Datasheet Summary
Powered by GS/AI

The Vishay SFR16S series metal film leaded resistor features a resistance range from 1 Ω to 3 MΩ, with a tolerance of ±5% or ±1%. It has a rated power dissipation of 0.5 W and can operate at a maximum voltage of 200 V. The temperature coefficient is ±250 ppm/K for the ±5% tolerance and ±100 ppm/K for the ±1% tolerance. The resistors are designed for general-purpose applications and are compatible with both lead-free and lead-containing soldering processes. They are encapsulated in a protective lacquer that is resistant to cleaning solvents, ensuring durability in various environments. The operating temperature range is from -55 °C to 155 °C. The SFR16S series is suitable for applications requiring low noise and reliable performance.

Suppliers

Company
Product
Description
Supplier Links
Resistance Vishay - 30AC0095 - Newark, An Avnet Company
Chicago, IL, United States
Resistance Vishay
30AC0095
Resistance Vishay 30AC0095
Resistance:560ohm; Product Range:SFR16S Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes

Resistance:560ohm; Product Range:SFR16S Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 30AC0095
Product Name Resistance Vishay
Configuration Single Resistor
Technology / Construction MetalFilm
Mounting / Packaging Axial Leaded
Resistance Range 560 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R910JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details