Vishay Precision Group Through Hole Resistors SFR16S0004991FR500

Description
4.99 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
4.99 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - PPC4.99KXTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PPC4.99KXTR-ND
Through Hole Resistors PPC4.99KXTR-ND
4.99 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

4.99 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - PPC4.99KXCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PPC4.99KXCT-ND
Through Hole Resistors PPC4.99KXCT-ND
4.99 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

4.99 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Metal Film Resistor, 4.99Kohm, 500Mw, 1%; Resistance Vishay - 26R4199 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 4.99Kohm, 500Mw, 1%; Resistance Vishay
26R4199
Metal Film Resistor, 4.99Kohm, 500Mw, 1%; Resistance Vishay 26R4199
METAL FILM RESISTOR, 4.99KOHM, 500mW, 1%; Resistance:4.99kohm; Product Range:SFR16S Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 4.99KOHM, 500mW, 1%; Resistance:4.99kohm; Product Range:SFR16S Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number PPC4.99KXTR-ND 26R4199
Product Name Through Hole Resistors Metal Film Resistor, 4.99Kohm, 500Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-6 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
3 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details